Sumida America Components Inc. Fixed Inductors 0420CDMCBDS-R47MC

Description
470nH Shielded Wirewound Inductor 8.1A 8.2mOhm 2-SMD
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 8.1A 8.2mOhm 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2260-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2260-2-ND
Fixed Inductors 308-2260-2-ND
470nH Shielded Wirewound Inductor 8.1A 8.2mOhm 2-SMD

470nH Shielded Wirewound Inductor 8.1A 8.2mOhm 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2260-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers