Sumida America Components Inc. Fixed Inductors - 0420CDMCBDS-220MC 0420CDMCBDS-220MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853212-0420CDMCBDS-2 20MC Series: 0420CDMCB/DS Features: 22 µH Inductor 1.3 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: 308-2253-6, 308-2253-1, 308-2253-2
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853212-0420CDMCBDS-2 20MC Series: 0420CDMCB/DS Features: 22 µH Inductor 1.3 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: 308-2253-6, 308-2253-1, 308-2253-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 0420CDMCBDS-220MC
853212-0420CDMCBDS-220MC
Fixed Inductors - 0420CDMCBDS-220MC 853212-0420CDMCBDS-220MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853212-0420CDMCBDS-2 20MC Series: 0420CDMCB/DS Features: 22 µH Inductor 1.3 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: 308-2253-6, 308-2253-1, 308-2253-2

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 853212-0420CDMCBDS-220MC
Series: 0420CDMCB/DS
Features: 22 µH Inductor 1.3 A
Package: Reel - TR
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Other Part Number: 308-2253-6, 308-2253-1, 308-2253-2

Buy Now Datasheet
Fixed Inductors - 308-2253-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2253-2-ND
Fixed Inductors 308-2253-2-ND
22µH Shielded Wirewound Inductor 1.3A 316mOhm 2-SMD

22µH Shielded Wirewound Inductor 1.3A 316mOhm 2-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 853212-0420CDMCBDS-220MC 308-2253-2-ND
Product Name Fixed Inductors - 0420CDMCBDS-220MC Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details