Sumida America Components Inc. Fixed Inductors 0415CDMCCDS-1R0MC

Description
1µH Shielded Molded Inductor 5.6A 27.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 5.6A 27.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2531-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2531-1-ND
Fixed Inductors 308-2531-1-ND
1µH Shielded Molded Inductor 5.6A 27.6mOhm Max Nonstandard

1µH Shielded Molded Inductor 5.6A 27.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2531-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2531-2-ND
Fixed Inductors 308-2531-2-ND
1µH Shielded Molded Inductor 5.6A 27.6mOhm Max Nonstandard

1µH Shielded Molded Inductor 5.6A 27.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2531-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-121 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details