Sumida America Components Inc. Fixed Inductors 0412CDMCDS-R47NC

Description
470nH Shielded Wirewound Inductor 3.8A 20mOhm 2-SMD
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 3.8A 20mOhm 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0412CDMCDS-R47NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0412CDMCDS-R47NC-ND
Fixed Inductors 0412CDMCDS-R47NC-ND
470nH Shielded Wirewound Inductor 3.8A 20mOhm 2-SMD

470nH Shielded Wirewound Inductor 3.8A 20mOhm 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0412CDMCDS-R47NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-13N 0302CS-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details