Sumida America Components Inc. Fixed Inductors 0412CDMCDS-4R7MC

Description
4.7µH Shielded Wirewound Inductor 1.4A 180mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.4A 180mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1808-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1808-2-ND
Fixed Inductors 308-1808-2-ND
4.7µH Shielded Wirewound Inductor 1.4A 180mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 1.4A 180mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1808-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details