FIXED IND 470NH 6A 21 MOHM SMD Product overview: 0412CDMCCDS-R47MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-R47MC
Win Source Part Number: 1370611-0412CDMCCDS-
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0412CDMC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 470 nH
Current Rating (Amps): 6 A
Current - Saturation (Isat): 9.7A
Shielding: Shielded
DC Resistance (DCR): 21mOhm Max
Inductance Frequency - Test: 100 kHz
470nH Shielded Molded Inductor 6A 21mOhm Max Nonstandard
470nH Shielded Molded Inductor 6A 21mOhm Max Nonstandard
470nH Shielded Molded Inductor 6A 21mOhm Max Nonstandard
FIXED IND 470NH 6A 21 MOHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-0412CDMCCDS-R47MC | 1370611-0412CDMCCDS-R47MC | 308-2404-2-ND | 738-0412CDMCCDS-R47MC |
| Product Name | SMD 6A 21 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | FIXED IND 470NH 6A 21 MOHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Molded | Standard | ||
| Core Material | Metal | Metal | ||
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH |