Sumida America Components Inc. SMD 2.2UH 2.7A 84MOHM Inductor and Choke 0412CDMCCDS-2R2MC

Description
FIXED IND 2.2UH 2.7A 84MOHM SMD Product overview: 0412CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.7A, 84MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.7A, 84MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-2R2MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.7A 84MOHM SMD Product overview: 0412CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.7A, 84MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.7A, 84MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-2R2MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 2.7A 84MOHM Inductor and Choke - 71-0412CDMCCDS-2R2MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.7A 84MOHM Inductor and Choke
71-0412CDMCCDS-2R2MC
SMD 2.2UH 2.7A 84MOHM Inductor and Choke 71-0412CDMCCDS-2R2MC
FIXED IND 2.2UH 2.7A 84MOHM SMD Product overview: 0412CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.7A, 84MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.7A, 84MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-2R2MC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.7A 84MOHM SMD Product overview: 0412CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.7A, 84MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.7A, 84MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0412CDMCCDS-2R2MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370527-0412CDMCCDS-2R2MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370527-0412CDMCCDS-2R2MC
Inductors, Coils, Chokes - Fixed Inductors 1370527-0412CDMCCDS-2R2MC
Win Source Part Number: 1370527-0412CDMCCDS- 2R2MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0412CDMC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 2.2 µH Current Rating (Amps): 2.7 A Current - Saturation (Isat): 4A Shielding: Shielded DC Resistance (DCR): 84mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370527-0412CDMCCDS-2R2MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0412CDMC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 2.2 µH
Current Rating (Amps): 2.7 A
Current - Saturation (Isat): 4A
Shielding: Shielded
DC Resistance (DCR): 84mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - 308-2401-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2401-6-ND
Fixed Inductors 308-2401-6-ND
2.2µH Shielded Molded Inductor 2.7A 84mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 2.7A 84mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2401-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2401-2-ND
Fixed Inductors 308-2401-2-ND
2.2µH Shielded Molded Inductor 2.7A 84mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 2.7A 84mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2401-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2401-1-ND
Fixed Inductors 308-2401-1-ND
2.2µH Shielded Molded Inductor 2.7A 84mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 2.7A 84mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0412CDMCCDS-2R2MC 1370527-0412CDMCCDS-2R2MC 308-2401-6-ND
Product Name SMD 2.2UH 2.7A 84MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded Standard
Core Material Metal Metal
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 2176783-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details