Sumida America Components Inc. Fixed Inductors - 0412CDMCBDS-1R5MC 0412CDMCBDS-1R5MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028833-0412CDMCBDS- 1R5MC Packaging: Reel - TR Type: Wirewound Current Rating: 3.3A Inductance: 1.5μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 4.4A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028833-0412CDMCBDS- 1R5MC Packaging: Reel - TR Type: Wirewound Current Rating: 3.3A Inductance: 1.5μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 4.4A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 0412CDMCBDS-1R5MC
1028833-0412CDMCBDS-1R5MC
Fixed Inductors - 0412CDMCBDS-1R5MC 1028833-0412CDMCBDS-1R5MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028833-0412CDMCBDS- 1R5MC Packaging: Reel - TR Type: Wirewound Current Rating: 3.3A Inductance: 1.5μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 4.4A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028833-0412CDMCBDS-1R5MC
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.3A
Inductance: 1.5μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 4.4A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60 mOhm
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1028833-0412CDMCBDS-1R5MC
Product Name Fixed Inductors - 0412CDMCBDS-1R5MC
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductor and Choke - 71-0603CS-R12XGLW TR - ERSAELECTRONICS PTE. LTD.
Specs
Packing Method Bulk
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details