Sumida America Components Inc. Fixed Inductors 0410CDMCCDS-R68MC

Description
680nH Shielded Molded Inductor 4A 38.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 4A 38.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2529-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2529-2-ND
Fixed Inductors 308-2529-2-ND
680nH Shielded Molded Inductor 4A 38.9mOhm Max Nonstandard

680nH Shielded Molded Inductor 4A 38.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2529-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2529-1-ND
Fixed Inductors 308-2529-1-ND
680nH Shielded Molded Inductor 4A 38.9mOhm Max Nonstandard

680nH Shielded Molded Inductor 4A 38.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2529-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2529-6-ND
Fixed Inductors 308-2529-6-ND
680nH Shielded Molded Inductor 4A 38.9mOhm Max Nonstandard

680nH Shielded Molded Inductor 4A 38.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2529-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-11NXJLW - 963732-0201DS-11NXJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details