Sumida America Components Inc. Fixed Inductors 0410CDMCCDS-R47MC

Description
470nH Shielded Molded Inductor 5A 30.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 5A 30.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2527-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2527-2-ND
Fixed Inductors 308-2527-2-ND
470nH Shielded Molded Inductor 5A 30.5mOhm Max Nonstandard

470nH Shielded Molded Inductor 5A 30.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2527-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2527-1-ND
Fixed Inductors 308-2527-1-ND
470nH Shielded Molded Inductor 5A 30.5mOhm Max Nonstandard

470nH Shielded Molded Inductor 5A 30.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2527-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2527-6-ND
Fixed Inductors 308-2527-6-ND
470nH Shielded Molded Inductor 5A 30.5mOhm Max Nonstandard

470nH Shielded Molded Inductor 5A 30.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2527-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-6N8 0402CT-6N8XJRW , 0402CT-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details