Sumida America Components Inc. Fixed Inductors 0410CDMCCDS-6R8MC

Description
6.8µH Shielded Molded Inductor 1.7A 257mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 1.7A 257mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2522-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2522-1-ND
Fixed Inductors 308-2522-1-ND
6.8µH Shielded Molded Inductor 1.7A 257mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 1.7A 257mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2522-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2522-6-ND
Fixed Inductors 308-2522-6-ND
6.8µH Shielded Molded Inductor 1.7A 257mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 1.7A 257mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2522-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2522-2-ND
Fixed Inductors 308-2522-2-ND
6.8µH Shielded Molded Inductor 1.7A 257mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 1.7A 257mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2522-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515150KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers