Sumida America Components Inc. Fixed Inductors 0410CDMCCDS-1R0MC

Description
1µH Shielded Molded Inductor 3.7A 56mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 3.7A 56mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2516-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2516-2-ND
Fixed Inductors 308-2516-2-ND
1µH Shielded Molded Inductor 3.7A 56mOhm Max Nonstandard

1µH Shielded Molded Inductor 3.7A 56mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2516-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2516-6-ND
Fixed Inductors 308-2516-6-ND
1µH Shielded Molded Inductor 3.7A 56mOhm Max Nonstandard

1µH Shielded Molded Inductor 3.7A 56mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2516-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2516-1-ND
Fixed Inductors 308-2516-1-ND
1µH Shielded Molded Inductor 3.7A 56mOhm Max Nonstandard

1µH Shielded Molded Inductor 3.7A 56mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2516-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details