Sumida America Components Inc. Fixed Inductors 0320CDMCCDS-R47MC

Description
470nH Shielded Molded Inductor 7.5A 15.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 7.5A 15.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0320CDMCCDS-R47MCTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 7.5A 15.6mOhm Max Nonstandard

470nH Shielded Molded Inductor 7.5A 15.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0320CDMCCDS-R47MCCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 7.5A 15.6mOhm Max Nonstandard

470nH Shielded Molded Inductor 7.5A 15.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0320CDMCCDS-R47MCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-001 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details