Sumida America Components Inc. Fixed Inductors 0320CDMCCDS-2R2MC

Description
2.2µH Shielded Molded Inductor 3.5A 72mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 3.5A 72mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0320CDMCCDS-2R2MCCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 3.5A 72mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 3.5A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0320CDMCCDS-2R2MCTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 3.5A 72mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 3.5A 72mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0320CDMCCDS-2R2MCCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J825JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details