The SPC02SYAN is a closed top mini shunt designed for use in various electronic applications. It features a pitch of 0.100 inches (2.54 mm) and is constructed with a black PBT insulator material. The contacts are made of phosphor bronze with a gold flash plating, ensuring reliable conductivity. This product has a maximum operating voltage of 250 VAC and can handle a current rating of 3 amps per contact. It operates effectively within a temperature range of -55°C to +105°C and has a dielectric withstand voltage of 1000 VAC for one minute. The insulation resistance is rated at 5000 mega ohms, and the contact resistance is a maximum of 20 milliohms. The product is RoHS compliant and has a UL flammability rating of 94V-0, making it suitable for a variety of applications where safety and reliability are critical.
"2 (1 x 2) Position Shunt Connector Black Closed Top 0.100"" (2.54mm) Gold"
Manufacturer: Sullins Connector Solutions
Win Source Part Number: 1094163-SPC02SYAN
Packaging: Bulk
Type: Closed Top
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Gold
Contact Finish Thickness: Flash
Gender: Female Sockets
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.256" (6.50mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
CONN JUMPER SHORTING GOLD FLASH
| DigiKey | Heilind Electronics, Inc. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S9001-ND | SPC02SYAN | 1094163-SPC02SYAN | SPC02SYAN |
| Product Name | Shunts, Jumpers | Connectors | Shunts, Jumpers - SPC02SYAN | Shunts, Jumpers |
| Gender | Female / Jack |