Sullins Connector Solutions, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins SMH151-LPSE-D13-SP-BK

Description
Win Source Part Number: 1356117-SMH151-LPSE- D13-SP-BK Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Series: SMH Package: Tube Product Status: Active Features: Board Guide Base Product Number: SMH151 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.039" (1.00mm) Number of Positions: 26 Number of Rows: 2 Row Spacing - Mating: 0.039" (1.00mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.065" (1.65mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 10.0µin (0.25µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1356117-SMH151-LPSE- D13-SP-BK Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Series: SMH Package: Tube Product Status: Active Features: Board Guide Base Product Number: SMH151 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.039" (1.00mm) Number of Positions: 26 Number of Rows: 2 Row Spacing - Mating: 0.039" (1.00mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.065" (1.65mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 10.0µin (0.25µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1356117-SMH151-LPSE-D13-SP-BK - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1356117-SMH151-LPSE-D13-SP-BK
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1356117-SMH151-LPSE-D13-SP-BK
Win Source Part Number: 1356117-SMH151-LPSE- D13-SP-BK Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Series: SMH Package: Tube Product Status: Active Features: Board Guide Base Product Number: SMH151 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.039" (1.00mm) Number of Positions: 26 Number of Rows: 2 Row Spacing - Mating: 0.039" (1.00mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.065" (1.65mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 10.0µin (0.25µm)

Win Source Part Number: 1356117-SMH151-LPSE-D13-SP-BK
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Sullins Connector Solutions
Series: SMH
Package: Tube
Product Status: Active
Features: Board Guide
Base Product Number: SMH151
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A
Style: Board to Board
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.039" (1.00mm)
Number of Positions: 26
Number of Rows: 2
Row Spacing - Mating: 0.039" (1.00mm)
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.065" (1.65mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Contact Finish Thickness - Post: 10.0µin (0.25µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1356117-SMH151-LPSE-D13-SP-BK
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Surface Mount
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11205L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
PCB Headers & Receptacles - 102617-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details