Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors - RZB20DHHN RZB20DHHN

Description
Manufacturer: Sullins Connector Solutions Win Source Part Number: 793599-RZB20DHHN Packaging: Tray Number of Positions: 40 Pitch: 0.050" (1.27mm) Mounting Style: Through Hole Color: Black Operating Temperature Range: -65°C ~ 125°C Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Contact Material: Phosphor Bronze Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 20 Card Thickness: 0.062" (1.57mm) Read Out: Dual Part Status: Obsolete(EOL) Family Name: B Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): RBB20DHHN; Introduction Date: March 31, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sullins Connector Solutions Win Source Part Number: 793599-RZB20DHHN Packaging: Tray Number of Positions: 40 Pitch: 0.050" (1.27mm) Mounting Style: Through Hole Color: Black Operating Temperature Range: -65°C ~ 125°C Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Contact Material: Phosphor Bronze Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 20 Card Thickness: 0.062" (1.57mm) Read Out: Dual Part Status: Obsolete(EOL) Family Name: B Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): RBB20DHHN; Introduction Date: March 31, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - RZB20DHHN - 793599-RZB20DHHN - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - RZB20DHHN
793599-RZB20DHHN
Card Edge Connectors - Edgeboard Connectors - RZB20DHHN 793599-RZB20DHHN
Manufacturer: Sullins Connector Solutions Win Source Part Number: 793599-RZB20DHHN Packaging: Tray Number of Positions: 40 Pitch: 0.050" (1.27mm) Mounting Style: Through Hole Color: Black Operating Temperature Range: -65°C ~ 125°C Contact Type: Hairpin Bellows Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Contact Material: Phosphor Bronze Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 20 Card Thickness: 0.062" (1.57mm) Read Out: Dual Part Status: Obsolete(EOL) Family Name: B Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): RBB20DHHN; Introduction Date: March 31, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Sullins Connector Solutions
Win Source Part Number: 793599-RZB20DHHN
Packaging: Tray
Number of Positions: 40
Pitch: 0.050" (1.27mm)
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -65°C ~ 125°C
Contact Type: Hairpin Bellows
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Contact Material: Phosphor Bronze
Material - Insulation: Polyphenylene Sulfide (PPS)
Gender: Female
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 20
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Part Status: Obsolete(EOL)
Family Name: B
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): RBB20DHHN;
Introduction Date: March 31, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 793599-RZB20DHHN
Product Name Card Edge Connectors - Edgeboard Connectors - RZB20DHHN
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details