Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors RSM06DRTF-S13

Description
CONN EDGE DUAL FMALE 12POS 0.156
Description
CONN EDGE DUAL FMALE 12POS 0.156
Datasheet
Datasheet Summary
Powered by GS/AI

The RSM06DRTF-S13 is a female card edge connector designed for use with .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm] printed circuit boards. It features .156,Äù [3.96 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact, with a maximum contact resistance of 30 milliOhms at rated current. It is UL flammability rated at 94V-0, ensuring compliance with safety standards. This connector is suitable for dip soldering and offers various termination types, including eyelet options that accept 3-#22 AWG wires. The product can accommodate a molded-in key for polarization and is available with different materials for the insulator and contact finishes, including options for gold plating. The modification code -S13 indicates compatibility with card extenders for specific termination types. Engineers should consider this connector for applications requiring reliable PCB connections with specific size and current handling capabilities.

Datasheet Summary
Powered by GS/AI

The RSM06DRTF-S13 is a female card edge connector designed for use with .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm] printed circuit boards. It features .156,Äù [3.96 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact, with a maximum contact resistance of 30 milliOhms at rated current. It is UL flammability rated at 94V-0, ensuring compliance with safety standards. This connector is suitable for dip soldering and offers various termination types, including eyelet options that accept 3-#22 AWG wires. The product can accommodate a molded-in key for polarization and is available with different materials for the insulator and contact finishes, including options for gold plating. The modification code -S13 indicates compatibility with card extenders for specific termination types. Engineers should consider this connector for applications requiring reliable PCB connections with specific size and current handling capabilities.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - RSM06DRTF-S13 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
RSM06DRTF-S13
Card Edge Connectors - Edgeboard Connectors RSM06DRTF-S13
CONN EDGE DUAL FMALE 12POS 0.156

CONN EDGE DUAL FMALE 12POS 0.156

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number RSM06DRTF-S13
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-4-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details