Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors RCM43DRPS

Description
CONN EDGE DUAL FMALE 86POS 0.156
Description
CONN EDGE DUAL FMALE 86POS 0.156
Datasheet
Datasheet Summary
Powered by GS/AI

The RCM43DRPS is a female card edge connector designed for use with printed circuit boards (PCBs) that are 0.062 inches thick. It features a contact center spacing of 0.156 inches and an insulator height of 0.431 inches. The connector supports a current rating of 3 amps per contact, with a maximum contact resistance of 30 milliohms at rated current. It is UL flammability rated at 94V-0, ensuring compliance with safety standards. This connector type is available with various termination styles, including dip solder and eyelet options, and can accommodate wire sizes of 3-#22 AWG. The connector is made from materials such as PBT or PPS with phosphor bronze contacts, and it is RoHS compliant with lead-free plating options. The design includes a molded-in key for proper alignment and can be customized with different mounting styles and modifications as needed. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of current handling, PCB compatibility, and mounting options.

Datasheet Summary
Powered by GS/AI

The RCM43DRPS is a female card edge connector designed for use with printed circuit boards (PCBs) that are 0.062 inches thick. It features a contact center spacing of 0.156 inches and an insulator height of 0.431 inches. The connector supports a current rating of 3 amps per contact, with a maximum contact resistance of 30 milliohms at rated current. It is UL flammability rated at 94V-0, ensuring compliance with safety standards. This connector type is available with various termination styles, including dip solder and eyelet options, and can accommodate wire sizes of 3-#22 AWG. The connector is made from materials such as PBT or PPS with phosphor bronze contacts, and it is RoHS compliant with lead-free plating options. The design includes a molded-in key for proper alignment and can be customized with different mounting styles and modifications as needed. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of current handling, PCB compatibility, and mounting options.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - RCM43DRPS - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
RCM43DRPS
Card Edge Connectors - Edgeboard Connectors RCM43DRPS
CONN EDGE DUAL FMALE 86POS 0.156

CONN EDGE DUAL FMALE 86POS 0.156

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number RCM43DRPS
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products