The RCM25DCTH-S288 is a female card edge connector designed for use with printed circuit boards (PCBs) accommodating a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features a contact center spacing of .156,Äù [3.96 mm] and an insulator height of .610,Äù [15.49 mm]. The connector supports various termination types including dip solder, wire wrap, and right angle configurations. It has a current rating of 3 Amps per contact and a maximum contact resistance of 30 milliOhms at rated current. The insulator materials include PBT, PPS, or PA9T, with a UL flammability rating of 94V-0. The connector is RoHS compliant, with lead-free plating options available. This product is suitable for applications requiring reliable electrical connections in compact spaces.
CONN EDGE DUAL FMALE 50POS 0.156
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RCM25DCTH-S288 |
| Product Name | Card Edge Connectors - Edgeboard Connectors |
| Connector Type | Card Edge Connector |