Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors RCC30DRAN

Description
CONN EDGE DUAL FMALE 60POS 0.100
Description
CONN EDGE DUAL FMALE 60POS 0.100
Datasheet
Datasheet Summary
Powered by GS/AI

The RCC30DRAN is a female card edge connector designed for use with .062,Äù or .031,Äù mating PCBs, featuring a contact center of .100,Äù (2.54 mm) and an insulator height of .431,Äù (10.95 mm). It supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milli-ohms at rated current. The connector is constructed from materials such as PBT, PPS, PA9T, or PEEK, and is compliant with UL flammability rating 94V-0. It is suitable for dip solder, eyelet, or right-angle terminations. The connector can accommodate molded-in keys for polarization and is available in various configurations, including dual and half-loaded terminations. The product is RoHS compliant, ensuring it meets environmental standards for lead-free materials.

Datasheet Summary
Powered by GS/AI

The RCC30DRAN is a female card edge connector designed for use with .062,Äù or .031,Äù mating PCBs, featuring a contact center of .100,Äù (2.54 mm) and an insulator height of .431,Äù (10.95 mm). It supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milli-ohms at rated current. The connector is constructed from materials such as PBT, PPS, PA9T, or PEEK, and is compliant with UL flammability rating 94V-0. It is suitable for dip solder, eyelet, or right-angle terminations. The connector can accommodate molded-in keys for polarization and is available in various configurations, including dual and half-loaded terminations. The product is RoHS compliant, ensuring it meets environmental standards for lead-free materials.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - RCC30DRAN - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
RCC30DRAN
Card Edge Connectors - Edgeboard Connectors RCC30DRAN
CONN EDGE DUAL FMALE 60POS 0.100

CONN EDGE DUAL FMALE 60POS 0.100

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number RCC30DRAN
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - J237B6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details