The RBC28DREF-S734 is a female card edge connector designed for use with .031,Äù ± .006,Äù [0.79 mm ± 0.15 mm] mating PCBs. It features .100,Äù [2.54 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and has a UL flammability rating of 94V-0. This connector is suitable for dip solder, eyelet, and right-angle terminations, accommodating PCBs with thicknesses of .062,Äù [1.57 mm] or .031,Äù [0.79 mm]. It also offers options for molded-in keys and various mounting styles. The product is RoHS compliant, with lead-free platings available. This connector is ideal for applications requiring reliable connections in compact spaces.
CONN EDGE DUAL FMALE 56POS 0.100
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | RBC28DREF-S734 |
| Product Name | Card Edge Connectors - Edgeboard Connectors |
| Connector Type | Card Edge Connector |