Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors RBB22DHHR

Description
CONN EDGE DUAL FMALE 44POS 0.050
Description
CONN EDGE DUAL FMALE 44POS 0.050
Datasheet
Datasheet Summary
Powered by GS/AI

The RBB22DHHR Card Edge Connector from Lingto Electronic Limited features a high-density design with .050,Äù (1.27 mm) contact centers and a .610,Äù (15.49 mm) insulator height. It is compatible with mating PCBs of thicknesses .031,Äù (0.79 mm), .062,Äù (1.57 mm), or .093,Äù (2.36 mm). The connector utilizes high reliability hairpin bellow and cantilever contacts, rated for 1 Amp per contact when fully energized. It is constructed with either PPS or PA9T insulators and offers a UL flammability rating of 94V-0. The operating temperature range is from -65°C to +200°C. Various termination types and mounting styles are available, including options for dip solder, card extender, and surface mount configurations. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The RBB22DHHR Card Edge Connector from Lingto Electronic Limited features a high-density design with .050,Äù (1.27 mm) contact centers and a .610,Äù (15.49 mm) insulator height. It is compatible with mating PCBs of thicknesses .031,Äù (0.79 mm), .062,Äù (1.57 mm), or .093,Äù (2.36 mm). The connector utilizes high reliability hairpin bellow and cantilever contacts, rated for 1 Amp per contact when fully energized. It is constructed with either PPS or PA9T insulators and offers a UL flammability rating of 94V-0. The operating temperature range is from -65°C to +200°C. Various termination types and mounting styles are available, including options for dip solder, card extender, and surface mount configurations. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - RBB22DHHR - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
RBB22DHHR
Card Edge Connectors - Edgeboard Connectors RBB22DHHR
CONN EDGE DUAL FMALE 44POS 0.050

CONN EDGE DUAL FMALE 44POS 0.050

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number RBB22DHHR
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/Powerpole ® 75 Die Set #10 AWG - 1388G7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details