Sullins Connector Solutions, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins PTC12DBDN

Description
Win Source Part Number: 1117519-PTC12DBDN Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 24 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Thermoplastic, Polyester Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.420" (10.67mm) Insulation Height: 0.240" (6.10mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Other Names: S2142-12 Base Product Number: PTC12 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1117519-PTC12DBDN Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 24 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Thermoplastic, Polyester Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.420" (10.67mm) Insulation Height: 0.240" (6.10mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Other Names: S2142-12 Base Product Number: PTC12 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1117519-PTC12DBDN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1117519-PTC12DBDN
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1117519-PTC12DBDN
Win Source Part Number: 1117519-PTC12DBDN Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 24 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Thermoplastic, Polyester Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.420" (10.67mm) Insulation Height: 0.240" (6.10mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Other Names: S2142-12 Base Product Number: PTC12 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1117519-PTC12DBDN
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Number of Positions: 24
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Thermoplastic, Polyester
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.420" (10.67mm)
Insulation Height: 0.240" (6.10mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Other Names: S2142-12
Base Product Number: PTC12
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1117519-PTC12DBDN
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103169-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - G125-FV23405L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
DDR3 - 10068597-42208LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 30 volts
View Details