Manufacturer: Sullins Connector Solutions
Win Source Part Number: 1093802-PPTC221LFBN-
Packaging: Bulk
Number of Positions: 22
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 250V
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Polyester
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1093802-PPTC221LFBN-RC | S7020-ND |
| Product Name | Rectangular Connectors - PPTC221LFBN-RC | Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole |