Sullins Connector Solutions, Inc. Headers, Receptacles, Female Sockets PPTC172LFBN-RC

Description
"34 Position Header Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet
Description
"34 Position Header Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - S7085-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
S7085-ND
Headers, Receptacles, Female Sockets S7085-ND
"34 Position Header Connector 0.100"" (2.54mm) Through Hole Tin"

"34 Position Header Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet
Rectangular Connectors - PPTC172LFBN-RC - 793686-PPTC172LFBN-RC - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - PPTC172LFBN-RC
793686-PPTC172LFBN-RC
Rectangular Connectors - PPTC172LFBN-RC 793686-PPTC172LFBN-RC
Manufacturer: Sullins Connector Solutions Win Source Part Number: 793686-PPTC172LFBN-R C Packaging: Bulk Number of Positions: 34 Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 250V Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: PP Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Alternative Parts (Cross-Reference): 153-034-2-50-00; BLP 2 34; 416-83-234-41-018101 ; 416-87-234-41-018101 ; Introduction Date: March 31, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Sullins Connector Solutions
Win Source Part Number: 793686-PPTC172LFBN-RC
Packaging: Bulk
Number of Positions: 34
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Insulation Material: Polyester
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: PP
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): 153-034-2-50-00; BLP 2 34; 416-83-234-41-018101; 416-87-234-41-018101;
Introduction Date: March 31, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
PPTC172LFBN-RC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets PPTC172LFBN-RC
CONN HDR 34POS 0.1 TIN PCB

CONN HDR 34POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number S7085-ND 793686-PPTC172LFBN-RC PPTC172LFBN-RC
Product Name Headers, Receptacles, Female Sockets Rectangular Connectors - PPTC172LFBN-RC Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1212-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-083LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A28500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details