"16 Position Header Connector 0.100"" (2.54mm) Through Hole Tin"
CONN HDR 16POS 0.1 TIN PCB
CONN HDR 16POS 0.1 TIN PCB
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S7014-ND | 765-PPTC161LFBN-RC | PPTC161LFBN-RC |
| Product Name | Headers, Receptacles, Female Sockets | CONN HDR 16POS 0.1 TIN PCB | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | Through Hole |
| Voltage Rating | 250 volts | 250 volts | 250 volts |
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |