"20 Position Header Connector 0.100"" (2.54mm) Through Hole Tin"
CONN HDR 20POS 0.1 TIN PCB
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | S7078-ND | 765-PPTC102LFBN-RC |
| Product Name | Headers, Receptacles, Female Sockets | CONN HDR 20POS 0.1 TIN PCB |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 250 volts | 250 volts |