"5 Position Header Connector 0.100"" (2.54mm) Through Hole Tin"
CONN HDR 5POS 0.1 TIN PCB
| DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S6103-ND | PPTC051LFBN-RC | PPTC051LFBN-RC |
| Product Name | Headers, Receptacles, Female Sockets | Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 3.0 amps | 3.0 amps |