"66 Position Header Connector 0.100"" (2.54mm) Through Hole Gold"
CONN HDR 66POS 0.1 GOLD PCB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | S7136-ND | PPPC332LFBN-RC |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 3.0 amps | 3.0 amps |