Sullins Connector Solutions, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets PPPC322LFBN-RC

Description
Win Source Part Number: 1349482-PPPC322LFBN- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Number of Positions: 64 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: PPPC322
Request a Quote Datasheet
Description
Win Source Part Number: 1349482-PPPC322LFBN- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Number of Positions: 64 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: PPPC322
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1349482-PPPC322LFBN-RC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1349482-PPPC322LFBN-RC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1349482-PPPC322LFBN-RC
Win Source Part Number: 1349482-PPPC322LFBN- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Number of Positions: 64 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: PPPC322

Win Source Part Number: 1349482-PPPC322LFBN-RC
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Number of Positions: 64
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tray
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyester
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Base Product Number: PPPC322

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1349482-PPPC322LFBN-RC
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103239-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Headers & Wire Housings - B5740-208-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details