Manufacturer: Sullins Connector Solutions
Win Source Part Number: 793636-PPPC281KFXC
Packaging: Bulk
Number of Positions: 28
Operating Temperature Range: -40°C ~ 105°C
Connector Type: Header, Top or Bottom Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Polyester
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Part Status: Obsolete(EOL)
Family Name: PPP
Insulation Color: Black
Categories: Connectors, Interconnects
Insulation Height: 0.279" (7.10mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): SSM-128-TM-SV; SSM-128-F-SV; 963128-2000-AR-TP; SSM-128-T-SV;
Introduction Date: March 04, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
"28 Position Header, Top or Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 793636-PPPC281KFXC | S4558-ND |
| Product Name | Rectangular Connectors - PPPC281KFXC | Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header, Top or Bottom Entry |
| Termination | Solder | |
| Mounting | SMD | Surface Mount |