Sullins Connector Solutions, Inc. Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets PPPC061LFBN-RC

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Package: Tray Product Status: Active Connector Type: Header Contact Type: Female Socket Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Package: Tray Product Status: Active Connector Type: Header Contact Type: Female Socket Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Alternative Parts (Cross-Reference): Cross Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Package: Tray Product Status: Active Connector Type: Header Contact Type: Female Socket Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole

Alternative Parts (Cross-Reference): Cross
Manufacturer: Sullins Connector Solutions
Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Female Socket
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Conn, Header, 24Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9779 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details