Sullins Connector Solutions, Inc. Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins PEC36SAAN

Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header, Breakaway Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 36 Mounting Type: Through Hole Operating Temperature: -65°C ~ 125°C
Request a Quote Datasheet
Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header, Breakaway Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 36 Mounting Type: Through Hole Operating Temperature: -65°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header, Breakaway Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 36 Mounting Type: Through Hole Operating Temperature: -65°C ~ 125°C

Manufacturer: Sullins Connector Solutions
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header, Breakaway
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 36
Mounting Type: Through Hole
Operating Temperature: -65°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MS11205M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102142-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
Backplane Conn Housing, Hdr, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 64AC8614 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details