"Connector Header Through Hole 66 position 0.100"" (2.54mm)"
CONN HEADER VERT 66POS 2.54MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | S2021E-33-ND | PBC33DABN |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole |
| Current Rating | 3.0 amps | 3.0 amps |