Sullins Connector Solutions, Inc. Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins PBC03SAAN

Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header, Breakaway Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 3 Number of Rows: 1 Style: Board to Board or Cable
Request a Quote Datasheet
Description
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header, Breakaway Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 3 Number of Rows: 1 Style: Board to Board or Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Sullins Connector Solutions Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header, Breakaway Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 3 Number of Rows: 1 Style: Board to Board or Cable

Manufacturer: Sullins Connector Solutions
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header, Breakaway
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 3
Number of Rows: 1
Style: Board to Board or Cable

Buy Now Datasheet
Headers, Male Pins - PBC03SAAN - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
PBC03SAAN
Headers, Male Pins PBC03SAAN
CONN HEADER VERT 3POS 2.54MM

CONN HEADER VERT 3POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number PBC03SAAN
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header, Breakaway
Contacts Pitch 2.54 mm (0.1000 inches)
Mounting Through-Hole; Solder; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Headers & Wire Housings - 102399-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details