Win Source Part Number: 1211853-NWE49DHRN-T9
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Number of Positions: 98
Pitch: 0.039" (1.00mm)
Color: Black
Features: Card Extender, Locking Ramp
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Material: Phosphor Bronze
Material - Insulation: Polyamide (PA46), Nylon 4/6
Gender: Female
Standard Package: 1
Card Type: PCI Express™
Number of Positions/Bay/Row: 38; 11
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Board Edge, Straddle Mount
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Other Names: S2801,NWE49DHRNT941
Base Product Number: NWE49
Product Status: Obsolete
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1211853-NWE49DHRN-T941 | S2801-ND |
| Product Name | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Edgeboard Connectors |
| Connector Type | Card Edge Connector | |
| Termination | Solder | |
| Mounting | Board Edge, Straddle Mount | Board Edge, Straddle Mount |