"Connector Header Surface Mount 56 position 0.079"" (2.00mm)"
CONN HEADER SMD 56POS 2MM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NRPN282MAMS-RC-ND | NRPN282MAMS-RC |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 150 volts | 150 volts |
| Current Rating | 2.0 amps | 2.0 amps |