Manufacturer: Sullins Connector Solutions
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Package: Tube
Product Status: Active
Base Product Number: NPTC061
Current Rating (Amps): 3A
Material Flammability Rating: UL94 V-0
Insulation Height: 0.280" (7.10mm)
Mounting Type: Surface Mount
Pitch - Mating: 0.100" (2.54mm)
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Name | Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets |
| Product Type | IC Headers |