Sullins Connector Solutions, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets NPPN304EFCN-RC

Description
Win Source Part Number: 1342532-NPPN304EFCN- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Number of Positions: 120 Connector Type: Header Contact Type: Forked Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA6T) , Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.094" (2.40mm) Insulation Height: 0.250" (6.35mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: NPPN304
Request a Quote Datasheet
Description
Win Source Part Number: 1342532-NPPN304EFCN- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Number of Positions: 120 Connector Type: Header Contact Type: Forked Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA6T) , Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.094" (2.40mm) Insulation Height: 0.250" (6.35mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: NPPN304
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1342532-NPPN304EFCN-RC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1342532-NPPN304EFCN-RC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1342532-NPPN304EFCN-RC
Win Source Part Number: 1342532-NPPN304EFCN- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Number of Positions: 120 Connector Type: Header Contact Type: Forked Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA6T) , Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.094" (2.40mm) Insulation Height: 0.250" (6.35mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: NPPN304

Win Source Part Number: 1342532-NPPN304EFCN-RC
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Number of Positions: 120
Connector Type: Header
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Push-Pull
Package: Tray
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Insulation Material: Polyamide (PA6T) , Nylon 6T
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.094" (2.40mm)
Insulation Height: 0.250" (6.35mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Base Product Number: NPPN304

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1342532-NPPN304EFCN-RC
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103322-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
For .040 -.050
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Female Contact with 30 AWG wire, 150mm, single-end - G125-FW30150AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details