Sullins Connector Solutions, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets NPPN072AFCN-RC

Description
Win Source Part Number: 1229727-NPPN072AFCN- RC Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Number of Positions: 14 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 42 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.094" (2.40mm) Insulation Height: 0.169" (4.30mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Other Names: PPPN072AFCN-RC,S5750 -07,NPPN072AFCNRC,Q4 904614 Base Product Number: NPPN072
Request a Quote Datasheet
Description
Win Source Part Number: 1229727-NPPN072AFCN- RC Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Number of Positions: 14 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 42 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.094" (2.40mm) Insulation Height: 0.169" (4.30mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Other Names: PPPN072AFCN-RC,S5750 -07,NPPN072AFCNRC,Q4 904614 Base Product Number: NPPN072
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1229727-NPPN072AFCN-RC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1229727-NPPN072AFCN-RC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1229727-NPPN072AFCN-RC
Win Source Part Number: 1229727-NPPN072AFCN- RC Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Number of Positions: 14 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 42 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.094" (2.40mm) Insulation Height: 0.169" (4.30mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Other Names: PPPN072AFCN-RC,S5750 -07,NPPN072AFCNRC,Q4 904614 Base Product Number: NPPN072

Win Source Part Number: 1229727-NPPN072AFCN-RC
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Number of Positions: 14
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 42
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.094" (2.40mm)
Insulation Height: 0.169" (4.30mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Other Names: PPPN072AFCN-RC,S5750-07,NPPN072AFCNRC,Q4904614
Base Product Number: NPPN072

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1229727-NPPN072AFCN-RC
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 - 10145891-0321K11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details
PCB Headers & Receptacles - 102972-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details