Sullins Connector Solutions, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets NPPN031BFLD-RC

Description
Win Source Part Number: 1379343-NPPN031BFLD- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Package: Bulk Product Status: Active Base Product Number: NPPN031 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2A Style: Board to Board Connector Type: Header Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 3 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.181" (4.60mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 150V Contact Finish Thickness - Post: Flash
Request a Quote Datasheet
Description
Win Source Part Number: 1379343-NPPN031BFLD- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Package: Bulk Product Status: Active Base Product Number: NPPN031 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2A Style: Board to Board Connector Type: Header Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 3 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.181" (4.60mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 150V Contact Finish Thickness - Post: Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1379343-NPPN031BFLD-RC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1379343-NPPN031BFLD-RC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1379343-NPPN031BFLD-RC
Win Source Part Number: 1379343-NPPN031BFLD- RC Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Sullins Connector Solutions Package: Bulk Product Status: Active Base Product Number: NPPN031 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2A Style: Board to Board Connector Type: Header Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Number of Positions: 3 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.181" (4.60mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 150V Contact Finish Thickness - Post: Flash

Win Source Part Number: 1379343-NPPN031BFLD-RC
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Sullins Connector Solutions
Package: Bulk
Product Status: Active
Base Product Number: NPPN031
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2A
Style: Board to Board
Connector Type: Header
Contact Type: Female Socket
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 3
Number of Rows: 1
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Push-Pull
Insulation Height: 0.181" (4.60mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Material: Phosphor Bronze
Insulation Material: Polyamide (PA6T), Nylon 6T
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 150V
Contact Finish Thickness - Post: Flash

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1379343-NPPN031BFLD-RC
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Mounting Surface Mount
Voltage Rating 150 volts
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

2-56 Threaded Turret Terminal .188
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
PCB Headers & Receptacles - 103166-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details