Manufacturer: Sullins Connector Solutions
Win Source Part Number: 811389-NPPC122KFMS-R
Packaging: Tube
Number of Positions: 24
Mounting Style: SMD
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.299" (7.60mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
"24 Position Header Connector 0.100"" (2.54mm) Surface Mount Gold"
CONN HDR 24POS 0.1 GOLD SMD
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 811389-NPPC122KFMS-RC | S5721-ND | NPPC122KFMS-RC |
| Product Name | Rectangular Connectors - NPPC122KFMS-RC | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Termination | Solder | Solder | |
| Mounting | SMD | Surface Mount | Surface Mount |
| Voltage Rating | 250 volts | 250 volts | 250 volts |