"2 (1 x 2) Position Shunt Connector Closed Top 0.050"" (1.27mm) Gold"
Manufacturer: Sullins Connector Solutions
Win Source Part Number: 790774-NPB02SVAN-RC
Packaging: Bulk
Type: Closed Top
Pitch: 0.050" (1.27mm)
Contact Finish: Gold
Contact Finish Thickness: Flash
Gender: Female Sockets
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.118" (3.00mm)
Family Name: NPB
Categories: Connectors, Interconnects
Introduction Date: November 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S9345-ND | 790774-NPB02SVAN-RC | NPB02SVAN-RC |
| Product Name | Shunts, Jumpers | Shunts, Jumpers - NPB02SVAN-RC | Connectors |
| Gender | Female / Jack |