Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors HSC12DRES-S93

Description
CONN EDGE DUAL FMALE 24POS 0.100
Description
CONN EDGE DUAL FMALE 24POS 0.100
Datasheet
Datasheet Summary
Powered by GS/AI

The HSC12DRES-S93 is a female card edge connector designed for .093,Äù ± .008,Äù [2.36 mm ± 0.20 mm] printed circuit boards. It features .100,Äù [2.54 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and is compliant with UL flammability rating 94V-0. The connector is available in various termination types, including dip solder, eyelet, and right angle configurations. It accommodates a mounting style with #4-40 screws and has an insertion depth of .265,Äù [6.73 mm]. The connector is RoHS compliant, with lead-free plating options available. This product is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The HSC12DRES-S93 is a female card edge connector designed for .093,Äù ± .008,Äù [2.36 mm ± 0.20 mm] printed circuit boards. It features .100,Äù [2.54 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. It is constructed from materials such as PBT, PPS, PA9T, or PEEK, and is compliant with UL flammability rating 94V-0. The connector is available in various termination types, including dip solder, eyelet, and right angle configurations. It accommodates a mounting style with #4-40 screws and has an insertion depth of .265,Äù [6.73 mm]. The connector is RoHS compliant, with lead-free plating options available. This product is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - HSC12DRES-S93 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
HSC12DRES-S93
Card Edge Connectors - Edgeboard Connectors HSC12DRES-S93
CONN EDGE DUAL FMALE 24POS 0.100

CONN EDGE DUAL FMALE 24POS 0.100

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number HSC12DRES-S93
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-2082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers