Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors HMM15DSES

Description
CONN EDGE DUAL FMALE 30POS 0.156
Description
CONN EDGE DUAL FMALE 30POS 0.156
Datasheet
Datasheet Summary
Powered by GS/AI

The HMM15DSES is a female card edge connector designed for use with printed circuit boards (PCBs) that are .062,Äù ± .008,Äù thick. It features .156,Äù [3.96 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact at the rated current, with a maximum contact resistance of 30 milli-ohms. It is UL flammability rated at 94V-0, ensuring compliance with safety standards. This connector is available with various termination types, including dip solder and eyelet options, and can accommodate wire sizes of 3-#22 AWG. The connector's design includes options for molded-in keys and various mounting styles, making it versatile for different applications. The materials used for the insulator and contacts include options like PBT and phosphor bronze, with RoHS-compliant plating finishes available. Engineers should consider the HMM15DSES for applications requiring reliable connections in compact spaces, particularly where PCB thickness and current ratings align with the specifications provided.

Datasheet Summary
Powered by GS/AI

The HMM15DSES is a female card edge connector designed for use with printed circuit boards (PCBs) that are .062,Äù ± .008,Äù thick. It features .156,Äù [3.96 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact at the rated current, with a maximum contact resistance of 30 milli-ohms. It is UL flammability rated at 94V-0, ensuring compliance with safety standards. This connector is available with various termination types, including dip solder and eyelet options, and can accommodate wire sizes of 3-#22 AWG. The connector's design includes options for molded-in keys and various mounting styles, making it versatile for different applications. The materials used for the insulator and contacts include options like PBT and phosphor bronze, with RoHS-compliant plating finishes available. Engineers should consider the HMM15DSES for applications requiring reliable connections in compact spaces, particularly where PCB thickness and current ratings align with the specifications provided.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - HMM15DSES - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
HMM15DSES
Card Edge Connectors - Edgeboard Connectors HMM15DSES
CONN EDGE DUAL FMALE 30POS 0.156

CONN EDGE DUAL FMALE 30POS 0.156

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number HMM15DSES
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
PCI Express - 10069690-00000TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers