Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors HCC18DREI

Description
CONN EDGE DUAL FMALE 36POS 0.100
Description
CONN EDGE DUAL FMALE 36POS 0.100
Datasheet
Datasheet Summary
Powered by GS/AI

The HCC18DREI is a female card edge connector designed for use with .062,Äù or .031,Äù mating PCBs, featuring .100,Äù (2.54 mm) contact centers and an insulator height of .431,Äù (10.95 mm). It supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. The connector is constructed from materials such as PBT, PPS, PA9T, or PEEK, and is compliant with UL flammability rating 94V-0. This connector is suitable for dip solder, eyelet, or right-angle terminations, and it can accommodate molded-in keys for polarization. The product is RoHS compliant, with lead-free platings available, including options for gold and pure tin finishes. The connector's design allows for various mounting styles and modifications, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The HCC18DREI is a female card edge connector designed for use with .062,Äù or .031,Äù mating PCBs, featuring .100,Äù (2.54 mm) contact centers and an insulator height of .431,Äù (10.95 mm). It supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. The connector is constructed from materials such as PBT, PPS, PA9T, or PEEK, and is compliant with UL flammability rating 94V-0. This connector is suitable for dip solder, eyelet, or right-angle terminations, and it can accommodate molded-in keys for polarization. The product is RoHS compliant, with lead-free platings available, including options for gold and pure tin finishes. The connector's design allows for various mounting styles and modifications, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - HCC18DREI - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
HCC18DREI
Card Edge Connectors - Edgeboard Connectors HCC18DREI
CONN EDGE DUAL FMALE 36POS 0.100

CONN EDGE DUAL FMALE 36POS 0.100

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number HCC18DREI
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details