Sullins Connector Solutions, Inc. Rectangular Connectors - GZC01SBSN-M89 GZC01SBSN-M89

Description
Manufacturer: Sullins Connector Solutions Win Source Part Number: 793496-GZC01SBSN-M89 Packaging: Bulk Number of Positions: 1 Operating Temperature Range: -65°C ~ 125°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 600VDC Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA9T), Nylon 9T Style: Board to Board or Cable Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 100μin (2.54μm) Part Status: Obsolete(EOL) Family Name: GZC Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Insulation Height: 0.140" (3.56mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Introduction Date: October 02, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sullins Connector Solutions Win Source Part Number: 793496-GZC01SBSN-M89 Packaging: Bulk Number of Positions: 1 Operating Temperature Range: -65°C ~ 125°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 600VDC Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA9T), Nylon 9T Style: Board to Board or Cable Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 100μin (2.54μm) Part Status: Obsolete(EOL) Family Name: GZC Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Insulation Height: 0.140" (3.56mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Introduction Date: October 02, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - GZC01SBSN-M89 - 793496-GZC01SBSN-M89 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - GZC01SBSN-M89
793496-GZC01SBSN-M89
Rectangular Connectors - GZC01SBSN-M89 793496-GZC01SBSN-M89
Manufacturer: Sullins Connector Solutions Win Source Part Number: 793496-GZC01SBSN-M89 Packaging: Bulk Number of Positions: 1 Operating Temperature Range: -65°C ~ 125°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 600VDC Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA9T), Nylon 9T Style: Board to Board or Cable Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 100μin (2.54μm) Part Status: Obsolete(EOL) Family Name: GZC Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Insulation Height: 0.140" (3.56mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Introduction Date: October 02, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Sullins Connector Solutions
Win Source Part Number: 793496-GZC01SBSN-M89
Packaging: Bulk
Number of Positions: 1
Operating Temperature Range: -65°C ~ 125°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 600VDC
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Insulation Material: Polyamide (PA9T), Nylon 9T
Style: Board to Board or Cable
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 100μin (2.54μm)
Part Status: Obsolete(EOL)
Family Name: GZC
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Insulation Height: 0.140" (3.56mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Introduction Date: October 02, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 793496-GZC01SBSN-M89
Product Name Rectangular Connectors - GZC01SBSN-M89
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Shrouded Banana Socket, Adapter - 9430 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (F) B/H Connector for RG174 Cable - ET-BFS-BH-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-203-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details