Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors GSM24DRUN

Description
CONN EDGE DUAL FMALE 48POS 0.156
Description
CONN EDGE DUAL FMALE 48POS 0.156
Datasheet
Datasheet Summary
Powered by GS/AI

The GSM24DRUN is a female card edge connector designed for use with printed circuit boards (PCBs) that accommodate a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .156,Äù [3.96 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact, with a maximum resistance of 30 milliOhms at rated current. It is UL flammability rated at 94V-0, ensuring compliance with safety standards. This connector type is available with various termination styles, including dip solder and eyelet options, and can accept wire sizes up to #22 AWG. The materials used include options for phosphor bronze and beryllium copper, with RoHS compliant plating options. The connector is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The GSM24DRUN is a female card edge connector designed for use with printed circuit boards (PCBs) that accommodate a thickness of .062,Äù ± .008,Äù [1.57 mm ± 0.20 mm]. It features .156,Äù [3.96 mm] contact centers and an insulator height of .431,Äù [10.95 mm]. The connector supports a current rating of 3 Amps per contact, with a maximum resistance of 30 milliOhms at rated current. It is UL flammability rated at 94V-0, ensuring compliance with safety standards. This connector type is available with various termination styles, including dip solder and eyelet options, and can accept wire sizes up to #22 AWG. The materials used include options for phosphor bronze and beryllium copper, with RoHS compliant plating options. The connector is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - GSM24DRUN - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
GSM24DRUN
Card Edge Connectors - Edgeboard Connectors GSM24DRUN
CONN EDGE DUAL FMALE 48POS 0.156

CONN EDGE DUAL FMALE 48POS 0.156

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number GSM24DRUN
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data