Sullins Connector Solutions, Inc. Card Edge Connectors - Edgeboard Connectors GSC22DRTS

Description
CONN EDGE DUAL FMALE 44POS 0.100
Description
CONN EDGE DUAL FMALE 44POS 0.100
Datasheet
Datasheet Summary
Powered by GS/AI

The GSC22DRTS is a female card edge connector designed for use with .062,Äù or .031,Äù mating PCBs, featuring .100,Äù (2.54 mm) contact centers and an insulator height of .431,Äù (10.95 mm). It supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. The connector is constructed from materials such as PBT, PPS, PA9T, or PEEK, and is compliant with UL flammability rating 94V-0. This connector is suitable for dip solder, eyelet, and right-angle terminations, and it accommodates specific PCB thicknesses with molded-in key options available. The product is RoHS compliant, ensuring that all platings are lead-free. The connector's design allows for various mounting styles and termination types, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The GSC22DRTS is a female card edge connector designed for use with .062,Äù or .031,Äù mating PCBs, featuring .100,Äù (2.54 mm) contact centers and an insulator height of .431,Äù (10.95 mm). It supports a current rating of 3 Amps per contact and has a maximum contact resistance of 30 milliOhms at rated current. The connector is constructed from materials such as PBT, PPS, PA9T, or PEEK, and is compliant with UL flammability rating 94V-0. This connector is suitable for dip solder, eyelet, and right-angle terminations, and it accommodates specific PCB thicknesses with molded-in key options available. The product is RoHS compliant, ensuring that all platings are lead-free. The connector's design allows for various mounting styles and termination types, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - GSC22DRTS - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
GSC22DRTS
Card Edge Connectors - Edgeboard Connectors GSC22DRTS
CONN EDGE DUAL FMALE 44POS 0.100

CONN EDGE DUAL FMALE 44POS 0.100

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number GSC22DRTS
Product Name Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Right Angle, Shrouded Stacking Banana Plug - 9305 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details